TE Connectivity Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity DJT10F23-35PC-LC

Description
DJT 100C 100#22D PIN RECP
Request a Quote
Description
DJT 100C 100#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10F23-35PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D PIN RECP

DJT 100C 100#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity - 02X0684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
02X0684
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity 02X0684
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10F23-35PC-LC 02X0684
Product Name Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers