TE Connectivity Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity DJT10F19-32SA

Description
DJT 32C 32#20 SKT RECP
Request a Quote
Description
DJT 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10F19-32SA - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT RECP

DJT 32C 32#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity - 70W5880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
70W5880
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity 70W5880
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10F19-32SA 70W5880
Product Name Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details