TE Connectivity Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity DJT10F19-11SN

Description
DJT 11C 11#16 SKT RECP
Request a Quote
Description
DJT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10F19-11SN - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 SKT RECP

DJT 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity - 02X0533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
02X0533
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity 02X0533
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10F19-11SN 02X0533
Product Name Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details