TE Connectivity Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity DJT10F15-5AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity - 02X0325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
02X0325
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity 02X0325
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X0325
Product Name Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers