TE Connectivity Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity DJT10E25-61JC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity - 07X3793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
07X3793
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity 07X3793
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X3793
Product Name Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details