TE Connectivity Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity DJT10E25-4SC-LC

Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E25-4SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 56C 48#20, 8#16 SKT RECP

DJT 56C 48#20, 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity - 70W5725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
70W5725
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity 70W5725
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E25-4SC-LC 70W5725
Product Name Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers