TE Connectivity Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity DJT10E25-29BA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity - 02X0246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
02X0246
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity 02X0246
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X0246
Product Name Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details