TE Connectivity Circular Connector, Receptacle, 24 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E25-24PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 24 Position, Panel; Product Range Deutsch - Te Connectivity - 70W5642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, Panel; Product Range Deutsch - Te Connectivity
70W5642
Circular Connector, Receptacle, 24 Position, Panel; Product Range Deutsch - Te Connectivity 70W5642
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W5642
Product Name Circular Connector, Receptacle, 24 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details