TE Connectivity Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity DJT10E25-24BC

Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E25-24BC - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 SKT RECP

DJT 24C 12#16, 12#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity - 70W5618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
70W5618
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity 70W5618
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E25-24BC 70W5618
Product Name Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details