TE Connectivity Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity DJT10E25-24BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity - 70W5617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
70W5617
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity 70W5617
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W5617
Product Name Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details