TE Connectivity Circular Connector, Receptacle, 23-53, Flange; Product Range Deutsch - Te Connectivity DJT10E23-53AA

Description
DJT 53C 53#22 PIN RECP
Request a Quote
Description
DJT 53C 53#22 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E23-53AA - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 PIN RECP

DJT 53C 53#22 PIN RECP

Buy Now
Circular Connector, Receptacle, 23-53, Flange; Product Range Deutsch - Te Connectivity - 02X0159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-53, Flange; Product Range Deutsch - Te Connectivity
02X0159
Circular Connector, Receptacle, 23-53, Flange; Product Range Deutsch - Te Connectivity 02X0159
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-53, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E23-53AA 02X0159
Product Name Circular Connector, Receptacle, 23-53, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details