TE Connectivity Circular Connector, Receptacle, 23-35, Flange; Product Range Deutsch - Te Connectivity DJT10E23-35SC

Description
DJT 100C 100#22D SKT RECP
Request a Quote
Description
DJT 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E23-35SC - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D SKT RECP

DJT 100C 100#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 23-35, Flange; Product Range Deutsch - Te Connectivity - 02X0155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Flange; Product Range Deutsch - Te Connectivity
02X0155
Circular Connector, Receptacle, 23-35, Flange; Product Range Deutsch - Te Connectivity 02X0155
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E23-35SC 02X0155
Product Name Circular Connector, Receptacle, 23-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details