TE Connectivity Circular Connector, Receptacle, 21-35, Flange; Product Range Deutsch - Te Connectivity DJT10E21-35BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-35, Flange; Product Range Deutsch - Te Connectivity - 70W5547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-35, Flange; Product Range Deutsch - Te Connectivity
70W5547
Circular Connector, Receptacle, 21-35, Flange; Product Range Deutsch - Te Connectivity 70W5547
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-35, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W5547
Product Name Circular Connector, Receptacle, 21-35, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data