DJT 8C 8#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10E17-8BA | 01X9942 |
| Product Name | Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |