TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E17-6JC

Description
DJT 6C 6#12 SKT RECP
Request a Quote
Description
DJT 6C 6#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E17-6JC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 SKT RECP

DJT 6C 6#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity
01X9918
Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity 01X9918
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E17-6JC 01X9918
Product Name Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details