TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E17-35SN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity
01X9897
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity 01X9897
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X9897
Product Name Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers