TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E17-35SA-LC

Description
DJT 55C 55#22D SKT RECP
Request a Quote
Description
DJT 55C 55#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E17-35SA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#22D SKT RECP

DJT 55C 55#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity
01X9891
Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity 01X9891
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E17-35SA-LC 01X9891
Product Name Circular Connector, Receptacle, 55 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-ALBKF12-FPBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers