TE Connectivity Circular Connector, Receptacle, 26 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E17-26PN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, Panel; Product Range Deutsch - Te Connectivity
01X9853
Circular Connector, Receptacle, 26 Position, Panel; Product Range Deutsch - Te Connectivity 01X9853
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X9853
Product Name Circular Connector, Receptacle, 26 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data