TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E15-97JA-LC

Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote
Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E15-97JA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 SKT RECP

DJT 12C 8#20, 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, Panel; Product Range Deutsch - Te Connectivity - 70W5405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Product Range Deutsch - Te Connectivity
70W5405
Circular Connector, Receptacle, 12 Position, Panel; Product Range Deutsch - Te Connectivity 70W5405
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E15-97JA-LC 70W5405
Product Name Circular Connector, Receptacle, 12 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details