TE Connectivity Circular Connector, Receptacle, 37 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E15-35BC

Description
DJT 37C 37#22D SKT RECP
Request a Quote
Description
DJT 37C 37#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E15-35BC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D SKT RECP

DJT 37C 37#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 37 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Product Range Deutsch - Te Connectivity
01X9756
Circular Connector, Receptacle, 37 Position, Panel; Product Range Deutsch - Te Connectivity 01X9756
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E15-35BC 01X9756
Product Name Circular Connector, Receptacle, 37 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers