TE Connectivity Circular Connector, Receptacle, 18 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E15-18JB

Description
DJT 18C 18#20 SKT RECP
Request a Quote
Description
DJT 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E15-18JB - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 SKT RECP

DJT 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 18 Position, Panel; Product Range Deutsch - Te Connectivity - 70W5366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Panel; Product Range Deutsch - Te Connectivity
70W5366
Circular Connector, Receptacle, 18 Position, Panel; Product Range Deutsch - Te Connectivity 70W5366
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E15-18JB 70W5366
Product Name Circular Connector, Receptacle, 18 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details