DJT 4C 4#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10E13-4SB | 85W4541 |
| Product Name | Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |