TE Connectivity Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E13-4PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity - 85W4537 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity
85W4537
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity 85W4537
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W4537
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers