DJT 7C 7#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10E11-99HB-LC | 07X3740 |
| Product Name | Circular Connector, Receptacle, 7 Position, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |