DJT 6C 6#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10E11-98HB | 07X3699 |
| Product Name | Circular Connector, Receptacle, 6 Position, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |