TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E11-5AB

Description
DJT 5C 5#20 PIN RECP
Request a Quote
Description
DJT 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E11-5AB - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN RECP

DJT 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, Panel; Product Range Deutsch - Te Connectivity - 07X3650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Deutsch - Te Connectivity
07X3650
Circular Connector, Receptacle, 5 Position, Panel; Product Range Deutsch - Te Connectivity 07X3650
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E11-5AB 07X3650
Product Name Circular Connector, Receptacle, 5 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers