TE Connectivity ™ Connectors, Interconnects - Circular Connectors DIV43E25-29PC-6139

Description
Win Source Part Number: 1155990-DIV43E25-29P C-6139 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bag Standard Package: 100 Alternative Parts (Cross-Reference): YDIV43E25-29PC6139; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDIV43E25-29PC6139 Base Product Number: DIV43E25
Request a Quote Datasheet
Description
Win Source Part Number: 1155990-DIV43E25-29P C-6139 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bag Standard Package: 100 Alternative Parts (Cross-Reference): YDIV43E25-29PC6139; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDIV43E25-29PC6139 Base Product Number: DIV43E25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1155990-DIV43E25-29PC-6139 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1155990-DIV43E25-29PC-6139
Connectors, Interconnects - Circular Connectors 1155990-DIV43E25-29PC-6139
Win Source Part Number: 1155990-DIV43E25-29P C-6139 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bag Standard Package: 100 Alternative Parts (Cross-Reference): YDIV43E25-29PC6139; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDIV43E25-29PC6139 Base Product Number: DIV43E25

Win Source Part Number: 1155990-DIV43E25-29PC-6139
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bag
Standard Package: 100
Alternative Parts (Cross-Reference): YDIV43E25-29PC6139;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDIV43E25-29PC6139
Base Product Number: DIV43E25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1155990-DIV43E25-29PC-6139
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details
Shunts, Jumpers - 36-1460L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details