TE Connectivity RF Antennas DISC890PMMCXRA

Description
925MHz Bluetooth, GSM, Wi-Fi Dome RF Antenna 890MHz ~ 960MHz NMO Base Mount
Description
925MHz Bluetooth, GSM, Wi-Fi Dome RF Antenna 890MHz ~ 960MHz NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DISC890PMMCXRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DISC890PMMCXRA
RF Antennas DISC890PMMCXRA
925MHz Bluetooth, GSM, Wi-Fi Dome RF Antenna 890MHz ~ 960MHz NMO Base Mount

925MHz Bluetooth, GSM, Wi-Fi Dome RF Antenna 890MHz ~ 960MHz NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DISC890PMMCXRA
Product Name RF Antennas
Applications Bluetooth, GSM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details