Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 1 Number of Positions : 37 Number of Power Positions : 37 Number of Signal Positions : 37
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 14 - 37 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 1
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Hermetically Sealed : No
- Primary Product Color : Gray
- Shell Base Material : Composite
- Shell Plating Material : Tin
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : Without
- Keying & Polarized Position Locations : 1
- Number of Positions : 37
- Number of Power Positions : 37
- Number of Signal Positions : 37
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout Arrangement : 14 - 37
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 12 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 14
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Bayonet
- Polarization Code : 1
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Circular Connector Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Wire
- Prewired : No
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]