4 (3 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:958 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2452-DEWC611MT03000001000-ND | 74AH0157 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 4Pos, Flange; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Geometry | Right Angle | |
| Mounting | Panel Mount, Right Angle | |
| Voltage Rating | 630 volts |