The decaSMDC050F/60 is a surface-mount PTC resettable overcurrent protection device rated for 60V DC and a maximum short circuit current of 10A. It has a hold current of 0.55A at 20°C and a trip current of 1.10A at 20°C, with a maximum resistance of 1.1Ω in the tripped state. The device measures 4.70-5.31mm in length, 0.63-0.89mm in thickness, and 4.19-4.81mm in width. It is tin plated, RoHS compliant, ELV compliant, and Pb-free. The part is recognized by UL, CSA, and TÜV.
550mA 60V PTC Resettable Fuse, SMD, 1.1A Trip Product overview: DECASMDC050F/60-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550mA, 60V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 550mA, 60V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-DECASMDC050F/60-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-DECASMDC050F/60-2 |
| Product Name | SMD 550mA 60V 1.1A Circuit Protection Fuse |
| Fuse Material | Plastic |