TE Connectivity Heat Shrink Tubing, 26Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity DCPT-26/13-45-STK

Description
HEAT SHRINK TUBING, 26MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:26mm; I.D. Recovered Max - Metric:13mm; Length - Metric:1.2m; RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 26MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:26mm; I.D. Recovered Max - Metric:13mm; Length - Metric:1.2m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 26Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity - 77Y7588 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 26Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity
77Y7588
Heat Shrink Tubing, 26Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity 77Y7588
HEAT SHRINK TUBING, 26MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:26mm; I.D. Recovered Max - Metric:13mm; Length - Metric:1.2m; RoHS Compliant: Yes

HEAT SHRINK TUBING, 26MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:26mm; I.D. Recovered Max - Metric:13mm; Length - Metric:1.2m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77Y7588
Product Name Heat Shrink Tubing, 26Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2269091 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details