TE Connectivity Heat Shrink Tubing, 12Mm, Green/yellow; Shrink Ratio Raychem Te Connectivity DCPT-12/6-45-STK

Description
HEAT SHRINK TUBING, 12MM, GREEN/YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12MM, GREEN/YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12Mm, Green/yellow; Shrink Ratio Raychem Te Connectivity - 77Y7586 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm, Green/yellow; Shrink Ratio Raychem Te Connectivity
77Y7586
Heat Shrink Tubing, 12Mm, Green/yellow; Shrink Ratio Raychem Te Connectivity 77Y7586
HEAT SHRINK TUBING, 12MM, GREEN/YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM, GREEN/YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77Y7586
Product Name Heat Shrink Tubing, 12Mm, Green/yellow; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2269093 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 1.77 inch (45 mm)
Length 48.03 inch (1220 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details