TE Connectivity Heat Shrink Tubing, 10Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity DCPT-10/5-45-STK

Description
HEAT SHRINK TUBING, 10MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:10mm; I.D. Recovered Max - Metric:5mm; Length - Metric:1.2m; RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 10MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:10mm; I.D. Recovered Max - Metric:5mm; Length - Metric:1.2m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 10Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity - 77Y7585 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 10Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity
77Y7585
Heat Shrink Tubing, 10Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity 77Y7585
HEAT SHRINK TUBING, 10MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:10mm; I.D. Recovered Max - Metric:5mm; Length - Metric:1.2m; RoHS Compliant: Yes

HEAT SHRINK TUBING, 10MM, GREEN/YELLOW; Shrink Tubing / Boot Colour:Green, Yellow; Shrink Tubing / Boot Material:PO (Polyolefin); Shrink Ratio:2:1; I.D. Supplied - Metric:10mm; I.D. Recovered Max - Metric:5mm; Length - Metric:1.2m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77Y7585
Product Name Heat Shrink Tubing, 10Mm, Green/yellow; Shrink Tubing / Boot Colour Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details