TE Connectivity ™ Circular Connectors - DCIS20-27-30S DCIS20-27-30S

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065714-DCIS20-27-30 S Connector Type: Plug, Socket Shielding: Unshielded Contact Current Rating: 3 A Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): DCIS20-27-30SDCIS 20-27-30 S; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -67 °C Circuit Application: Signal Number of Signal Positions: 37
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065714-DCIS20-27-30 S Connector Type: Plug, Socket Shielding: Unshielded Contact Current Rating: 3 A Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): DCIS20-27-30SDCIS 20-27-30 S; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -67 °C Circuit Application: Signal Number of Signal Positions: 37
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - DCIS20-27-30S - 1065714-DCIS20-27-30S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - DCIS20-27-30S
1065714-DCIS20-27-30S
Circular Connectors - DCIS20-27-30S 1065714-DCIS20-27-30S
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065714-DCIS20-27-30 S Connector Type: Plug, Socket Shielding: Unshielded Contact Current Rating: 3 A Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): DCIS20-27-30SDCIS 20-27-30 S; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 212 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -67 °C Circuit Application: Signal Number of Signal Positions: 37

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065714-DCIS20-27-30S
Connector Type: Plug, Socket
Shielding: Unshielded
Contact Current Rating: 3 A
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): DCIS20-27-30SDCIS 20-27-30 S;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 212 °C
Mount: Panel
RoHS: Non-Compliant
Min Operating Temperature: -67 °C
Circuit Application: Signal
Number of Signal Positions: 37

Buy Now
Singapore, Singapore
Electronic Connector
2005-DCIS20-27-30S
Electronic Connector 2005-DCIS20-27-30S
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port Product overview: DCIS20-27-30S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DCIS20-27-30S can be used for catalog matching and distributor lookup.

Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port Product overview: DCIS20-27-30S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DCIS20-27-30S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1065714-DCIS20-27-30S 2005-DCIS20-27-30S
Product Name Circular Connectors - DCIS20-27-30S Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products