900MHz Wi-Fi, WiMax™, WLAN Panel RF Antenna 900MHz ~ 928MHz 8dBi SMA Female Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | DCE10I-985-FSMF |
| Product Name | RF Antennas |
| Applications | Wi-Fi, WiMax™, WLAN |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)