The DCE-ANT5819-MC is a die-cast enclosure antenna designed for outdoor use, featuring an IP67 rating for waterproofing and durability in harsh environments. Constructed from die-cast aluminum with a white epoxy powder coat, it offers excellent corrosion resistance. The antenna operates within the frequency range of 4940-5850 MHz and provides a gain of 18 dBi. It has a VSWR of 1.7:1, ensuring efficient performance. The enclosure includes seven engineered hole knockouts for flexible connector configurations without the need for drilling. It is suitable for wall or pole mounting and can accommodate common Wi-Fi radio boards. The operational temperature range is from -30°C to +75°C, and the unit weighs approximately 40 oz (1.13 kg). This product is ideal for applications in wireless base stations, client radios, and repeater systems.
5.4GHz Wi-Fi Panel RF Antenna 4.94GHz ~ 5.85GHz 18dBi MC Male Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | DCE-ANT5819-MC |
| Product Name | RF Antennas |
| Applications | Wi-Fi |