TE Connectivity RF Antennas DCE-ANT24KIT-MMCX

Description
2.4GHz, 2.5GHz Module RF Antenna 12dBi MMCX Chassis Mount
Datasheet
Description
2.4GHz, 2.5GHz Module RF Antenna 12dBi MMCX Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DCE-ANT24KIT-MMCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 2.5GHz Module RF Antenna 12dBi MMCX Chassis Mount

2.4GHz, 2.5GHz Module RF Antenna 12dBi MMCX Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DCE-ANT24KIT-MMCX
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86825FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
Gain 25 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers