TE Connectivity RF Antennas DCE-ANT2412-UFL

Description
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Datasheet
Description
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DCE-ANT2412-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DCE-ANT2412-UFL
RF Antennas DCE-ANT2412-UFL
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DCE-ANT2412-UFL
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 4dBi Ceiling Antenna With RG58 White Cable (L-3Mtr) + N Female St. Connector - ET-WI4C-2WL3-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details