The DCE-ANT2412-MC is a 2.4GHz Wi-Fi panel RF antenna designed for bracket mounting. It features a gain of 12 dBi and operates within the frequency range of 2400-2500 MHz. The antenna is housed in a die-cast aluminum enclosure that is IP67 rated, ensuring it is waterproof and suitable for outdoor use. The enclosure includes seven engineered hole knockouts for flexible connector configurations without the need for drilling. It also has four threaded standoffs for mounting user electronics inside the enclosure. The operational temperature range is from -30°C to +75°C, and the antenna is compatible with common Wi-Fi radio boards. This product is ideal for applications in wireless base stations, client radios, and repeater systems.
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi MC Male Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | DCE-ANT2412-MC |
| Product Name | RF Antennas |
| Applications | Wi-Fi |