The DCE-ANT2314-RTNC is a die-cast enclosure antenna designed for outdoor applications, featuring an IP67 rating for waterproofing and durability. It is constructed from die-cast aluminum with a white epoxy powder coat for corrosion resistance. The antenna operates within the frequency range of 2300-2700 MHz and provides a gain of 14 dBi. This model includes seven engineered hole knockouts for flexible connector configurations without the need for drilling, and it comes with a mounting plate and standoffs for user-installed electronics. The antenna supports both pole and wall mounting, making it versatile for various installation scenarios. It is suitable for use in wireless base stations, client radios, and repeater systems. The operational temperature range is from -30°C to +75°C, and it can withstand wind speeds of up to 150 mph. Overall, the DCE-ANT2314-RTNC is a robust option for engineers seeking a reliable antenna solution for outdoor wireless communication systems.
2.5GHz Wi-Fi Panel RF Antenna 2.3GHz ~ 2.7GHz 14dBi RP-TNC Male Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | DCE-ANT2314-RTNC |
| Product Name | RF Antennas |
| Applications | Wi-Fi |