TE Connectivity Standard Circular Connectors DBC54H-14-19PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Power Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 14 - 19 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Power Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 14 - 19 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DBC54H-14-19PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DBC54H-14-19PN
Standard Circular Connectors DBC54H-14-19PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Power Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 14 - 19 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 19
  • Number of Power Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 14 - 19

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 14

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number DBC54H-14-19PN
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315715-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Standard Circular Connectors - 1-1589058-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details