TE Connectivity Standard Circular Connectors DBC53H-18-8PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 18 - 8 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 5.56 MM  [.219 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 18 - 8 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 5.56 MM  [.219 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DBC53H-18-8PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DBC53H-18-8PN
Standard Circular Connectors DBC53H-18-8PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 18 - 8 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 5.56 MM  [.219 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Power Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 18 - 8

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : 5.56 MM  [.219 INCH ]
  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Solder Flange

Usage Conditions


  • Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Buy Now
Circular Connector Assemblies - DBC53H-18-8PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
DBC53H-18-8PN-ND
Circular Connector Assemblies DBC53H-18-8PN-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
DBC53H-18-8PN
Hermetic Connector DBC53H-18-8PN
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DBC53H-18-8PN
Hermetic Connector DBC53H-18-8PN
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBC53H-18-8PN DBC53H-18-8PN-ND DBC53H-18-8PN
Product Name Standard Circular Connectors Circular Connector Assemblies Hermetic Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 106046-31-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details