TE Connectivity Standard Circular Connectors DBC50H-10-6PN

Description
Body Features Shell Base Material : Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Shell Base Material : Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DBC50H-10-6PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DBC50H-10-6PN
Standard Circular Connectors DBC50H-10-6PN
Body Features Shell Base Material : Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Shell Base Material : Steel

Contact Features


  • Circular Connector Contact Type : Pin

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
DBC50H-10-6PN
Hermetic Connector DBC50H-10-6PN
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DBC50H-10-6PN
Hermetic Connector DBC50H-10-6PN
HERM RECP

HERM RECP

Buy Now
Circular Connector Assemblies - 1508-1326-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1326-ND
Circular Connector Assemblies 1508-1326-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBC50H-10-6PN DBC50H-10-6PN 1508-1326-ND
Product Name Standard Circular Connectors Hermetic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Standard Circular Connectors - 1-2823587-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-11-1-ZB-R3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details