TE Connectivity Circular Connector Assemblies DBAS 978G 17-35 SN 1A

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS978G17-35SN1A-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS978G17-35SN1A-ND
Circular Connector Assemblies 844-DBAS978G17-35SN1A-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 978G 17-35 SN 1A
Unspecified Connectors DBAS 978G 17-35 SN 1A
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7697 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7697
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7697
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS978G17-35SN1A-ND DBAS 978G 17-35 SN 1A 24AK7697
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details