61 Position Circular Connector Plug, Female Sockets Crimp
MIL SPEC CIR CONN, PLUG, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-DBAS978-25-61SN-ND | DBAS 978-25-61 SN | 24AK7696 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Mil Spec Cir Conn, Plug, 25-61, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 115 volts |