TE Connectivity Circular Connector Assemblies DBAS 978-25-35 SN

Description
128 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
128 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS978-25-35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS978-25-35SN-ND
Circular Connector Assemblies 844-DBAS978-25-35SN-ND
128 Position Circular Connector Plug, Female Sockets Crimp

128 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 978-25-35 SN
Unspecified Connectors DBAS 978-25-35 SN
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7693 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7693
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7693
MIL SPEC CIR CONN, PLUG, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS978-25-35SN-ND DBAS 978-25-35 SN 24AK7693
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N (M) St. Connector for RG214 Cable - ET-NMS-48 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers