TE Connectivity Circular Connector Assemblies DBAS 978-25-35 PN

Description
128 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
128 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS978-25-35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS978-25-35PN-ND
Circular Connector Assemblies 844-DBAS978-25-35PN-ND
128 Position Circular Connector Plug, Male Pins Crimp

128 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 978-25-35 PN
Unspecified Connectors DBAS 978-25-35 PN
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7692 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7692
Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7692
MIL SPEC CIR CONN, PLUG, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS978-25-35PN-ND DBAS 978-25-35 PN 24AK7692
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 25-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details