TE Connectivity Unspecified Connectors DBAS 974-25-35 SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 974-25-35 SN
Unspecified Connectors DBAS 974-25-35 SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 844-DBAS974-25-35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS974-25-35SN-ND
Circular Connector Assemblies 844-DBAS974-25-35SN-ND
128 Position Circular Connector Receptacle, Female Sockets Crimp

128 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7683 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7683
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7683
MIL SPEC CIR CONN, RCPT, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBAS 974-25-35 SN 844-DBAS974-25-35SN-ND 24AK7683
Product Name Unspecified Connectors Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers