55 Position Circular Connector Receptacle, Female Sockets Crimp
MIL SPEC CIR CONN, RCPT, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBAS 974-17-35 SN | 844-DBAS974-17-35SN-ND | 24AK7678 |
| Product Name | Unspecified Connectors | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 17-35, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||
| Voltage Rating | 115 volts |